Manufacturer: Semtech Corporation
Win Source Part Number: 135673-XE3005I064TRL
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 78 / 78
Dynamic Range, ADCs / DACs (db) Typ: 78 / 78
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Case / Package: 20-UCSP (5x4)
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Consumer Circuit, UCSP-20 Product overview: XE3005I064TRLF from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-XE3005I064TRLF can be used for catalog matching and distributor lookup.
Audio Interface 16 b Serial 20-UCSP® (3.23x2.75)
Audio Interface 16 b Serial 20-UCSP® (3.23x2.75)
IC CODEC LOW PWR 16BIT 20-UCSP
IC CODEC LOW PWR 16BIT 20-UCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 135673-XE3005I064TRLF | 716-XE3005I064TRLF | XE3005I064TR-ND | XE3005I064TRLF | XE3005I064TRLF | XE3005I064TRLF |
| Product Name | Interface - Interface - CODECs - XE3005I064TRLF | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | Audio |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Package Type | 20-UCSP (5x4) | 20-WFBGA, CSPBGA | BGA; PBGA; CSP; 20-WFBGA, CSPBGA | 20-WFBGA, CSPBGA | ||
| Pins | 20 # | 20 # |