Semtech Corp. Interface - Interface - CODECs - XE3005I033TRLF XE3005I033TRLF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 800098-XE3005I033TRL F Packaging: Reel package Type: Audio Operating Temperature Range: -20°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 3.6 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 78 / 78 Dynamic Range, ADCs / DACs (db) Typ: 78 / 78 Part Status: Obsolete(EOL) Family Name: XE3005I033 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TLV320AD543PTR; AK4633VN; AD73411BB-80; AD73411BBZ-40; Introduction Date: January 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 800098-XE3005I033TRL F Packaging: Reel package Type: Audio Operating Temperature Range: -20°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 3.6 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 78 / 78 Dynamic Range, ADCs / DACs (db) Typ: 78 / 78 Part Status: Obsolete(EOL) Family Name: XE3005I033 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TLV320AD543PTR; AK4633VN; AD73411BB-80; AD73411BBZ-40; Introduction Date: January 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - XE3005I033TRLF - 800098-XE3005I033TRLF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - XE3005I033TRLF
800098-XE3005I033TRLF
Interface - Interface - CODECs - XE3005I033TRLF 800098-XE3005I033TRLF
Manufacturer: Semtech Corporation Win Source Part Number: 800098-XE3005I033TRL F Packaging: Reel package Type: Audio Operating Temperature Range: -20°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 3.6 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 78 / 78 Dynamic Range, ADCs / DACs (db) Typ: 78 / 78 Part Status: Obsolete(EOL) Family Name: XE3005I033 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TLV320AD543PTR; AK4633VN; AD73411BB-80; AD73411BBZ-40; Introduction Date: January 10, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 800098-XE3005I033TRLF
Packaging: Reel package
Type: Audio
Operating Temperature Range: -20°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.8 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 78 / 78
Dynamic Range, ADCs / DACs (db) Typ: 78 / 78
Part Status: Obsolete(EOL)
Family Name: XE3005I033
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TLV320AD543PTR; AK4633VN; AD73411BB-80; AD73411BBZ-40;
Introduction Date: January 10, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
716-XE3005I033TRLF
TSSOP Interface Transceiver IC 716-XE3005I033TRLF
Consumer Circuit, PDSO20, TSSOP-20 Product overview: XE3005I033TRLF from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-XE3005I033TRLF can be used for catalog matching and distributor lookup.

Consumer Circuit, PDSO20, TSSOP-20 Product overview: XE3005I033TRLF from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-XE3005I033TRLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - XE3005I033TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 16 b Serial 20-TSSOP

Audio Interface 16 b Serial 20-TSSOP

Buy Now Datasheet
Interface - CODECs - XE3005I033TRLF - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
XE3005I033TRLF
Interface - CODECs XE3005I033TRLF
IC CODEC LOW PWR 16BIT 20-TSSOP

IC CODEC LOW PWR 16BIT 20-TSSOP

Supplier's Site Datasheet
CODECS - XE3005I033TRLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 16 b Serial 20-TSSOP

Audio Interface 16 b Serial 20-TSSOP

Buy Now
IC CODEC LOW PWR 16BIT 20-TSSOP

IC CODEC LOW PWR 16BIT 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800098-XE3005I033TRLF 716-XE3005I033TRLF XE3005I033TR-ND XE3005I033TRLF XE3005I033TRLF XE3005I033TRLF
Product Name Interface - Interface - CODECs - XE3005I033TRLF TSSOP Interface Transceiver IC CODECS Interface - CODECs CODECS CODECS
Device Type Sensor Interface Transceiver Codec Sensor Interface; Codec Codec Audio
Supply Voltage Other; 1.8 V ~ 3.6 V Other; 1.8V ~ 3.6V
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Specialized - AD7569SQ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details