The Sierra Wireless AirPrime WP7601-1 is an embedded cellular module designed for IoT applications, integrating a Linux-based device-to-cloud architecture with the open-source Legato platform. It features a 1.3 GHz ARM Cortex-A7 application core and dual 600 MHz QDSP6 telecom cores, supporting LTE Cat-1 with peak download and upload rates of 10 Mbps and 5 Mbps, respectively. The module includes GPS, Galileo, Glonass, and Beidou location services, a 22x23x2.5mm LGA form factor with CF3 compatibility, and operates over the industrial temperature range of -40°C to +85°C. It supports dual SIM interfaces at 1.8V/3V, UART, USB, I2C, ADC, and GPIO interfaces, and offers free unlimited FOTA upgrades via AirVantage cloud services. Hardware approvals include FCC and IC certification, with carrier support for Verizon.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Modules |
| Product Number | WP7601_1103193 |
| Product Name | 4G/LTE Embedded Cellular Module |
| Applications | Mobile / Wireless Systems |