Manufacturer: Digi International
Win Source Part Number: 812261-XB2B-WFST-001
Packaging: Bulk
Mounting Style: Through Hole
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72Mbps
Antenna Type: Antenna Not Included, RP-SMA
Power - Output: 16dBm
Sensitivity: -93dBm
Current - Receiving: 100mA
RF Family/Standard: WiFi
Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, OFDM, QPSK
Serial Interfaces: SPI, UART
Current - Transmitting: 309mA
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.46V
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
RF TXRX MODULE WIFI RP-SMA TH
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 812261-XB2B-WFST-001 | 602-1380-ND | XB2B-WFST-001 | XB2B-WFST-001 |
| Product Name | RF Transceiver Modules - XB2B-WFST-001 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | -93 dBm |
| Output Power | 16 dBm | 16 dBm | 16 dBm | 16 dBm |