Semtech Corp. Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech UCLAMP3601P.TNT

Description
TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech - 27W8181 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech
27W8181
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech 27W8181
TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes

TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech - 84X9422 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech
84X9422
Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech 84X9422
TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes

TVS DIODE, 170W, 33V, UNIDIRECTIONAL, SLP1006P2; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Product Range:µClamp Series; Clamping Voltage Max:60V; Maximum Breakdown Voltage:45V; Minimum Breakdown Voltage:34V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27W8181
Product Name Tvs Diode, 170W, 33V, Unidirectional, Slp1006P2; Diode Case Style Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6000W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-6000W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details