Semtech Corp. Diode, Tvs Esd, 3.3V, Slp1006P2; Clamping Voltage Vc Max Semtech UCLAMP3301P

Description
DIODE, TVS ESD, 3.3V, SLP1006P2; Clamping Voltage Vc Max:8V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:µClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS ESD, 3.3V, SLP1006P2; Clamping Voltage Vc Max:8V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:µClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs Esd, 3.3V, Slp1006P2; Clamping Voltage Vc Max Semtech - 64T4308 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs Esd, 3.3V, Slp1006P2; Clamping Voltage Vc Max Semtech
64T4308
Diode, Tvs Esd, 3.3V, Slp1006P2; Clamping Voltage Vc Max Semtech 64T4308
DIODE, TVS ESD, 3.3V, SLP1006P2; Clamping Voltage Vc Max:8V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:µClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS ESD, 3.3V, SLP1006P2; Clamping Voltage Vc Max:8V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:40W; Product Range:µClamp Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64T4308
Product Name Diode, Tvs Esd, 3.3V, Slp1006P2; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P15 In-line Type - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details