Semtech Corp. Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech UCLAMP1211P.TCT

Description
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:28.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:28.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech - 59M8862 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
59M8862
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech 59M8862
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:28.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; Clamping Voltage Vc Max:28.5V; Diode Case Style:SLP1006P2; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech - 95AC5437 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
95AC5437
Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech 95AC5437
TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:28.5V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:12V; POWER DISSIPATION PD:200W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

TVS DIODE, 200W, 12V, SLP1006P2, FULL REEL; CLAMPING VOLTAGE VC MAX:28.5V; DIODE CASE STYLE:SLP1006P2; NO. OF PINS:2PINS; OPERATING VOLTAGE:12V; POWER DISSIPATION PD:200W; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 59M8862
Product Name Tvs Diode, 200W, 12V, Slp1006P2, Full Reel; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Listed - G20PMS115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details