IC BATT CHG LI-ION 16PQFN
Charger IC Lithium Ion 16-QFN (3x3)
IC BATT CHG LI-ION 16PQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | TS55101-QFNR | TS55101-QFNR | TS55101-QFNR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |