Semtech Corp. PMIC - PMIC - Power Distribution Switches, Load Drivers - TS31023-QFNR TS31023-QFNR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 735462-TS31023-QFNR Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Current - Output (Maximum): 60mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 735462-TS31023-QFNR Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Current - Output (Maximum): 60mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TS31023-QFNR
TS31023-QFNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TS31023-QFNR TS31023-QFNR
Manufacturer: Semtech Corporation Win Source Part Number: 735462-TS31023-QFNR Packaging: Reel Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFDFN Exposed Pad Current - Output (Maximum): 60mA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 5V ~ 16V

Manufacturer: Semtech Corporation
Win Source Part Number: 735462-TS31023-QFNR
Packaging: Reel
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFDFN Exposed Pad
Current - Output (Maximum): 60mA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 5V ~ 16V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TS31023-QFNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TS31023-QFNR
PMIC - Power Distribution Switches, Load Drivers TS31023-QFNR
IC PWR SWITCH P-CHAN 1:1 8DFN

IC PWR SWITCH P-CHAN 1:1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TS31023-QFNR TS31023-QFNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TS31023-QFNR PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006638 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details