Semtech Corp. 2.5V 200MA DFN LDO Voltage Regulator IC TS14001-C025DFNR

Description
IC REG LINEAR 2.5V 200MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x2) Product overview: TS14001-C025DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TS14001-C025DFNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 200MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x2) Product overview: TS14001-C025DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TS14001-C025DFNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 200MA DFN LDO Voltage Regulator IC
699-TS14001-C025DFNR
2.5V 200MA DFN LDO Voltage Regulator IC 699-TS14001-C025DFNR
IC REG LINEAR 2.5V 200MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x2) Product overview: TS14001-C025DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TS14001-C025DFNR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x2) Product overview: TS14001-C025DFNR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TS14001-C025DFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 967840-TS14001-C025DFNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
967840-TS14001-C025DFNR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 967840-TS14001-C025DFNR
Win Source Part Number: 967840-TS14001-C025D FNR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: nanoSmart® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 nA HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: TS14001 Product Status: Obsolete

Win Source Part Number: 967840-TS14001-C025DFNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: nanoSmart®
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 nA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: TS14001
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TS14001-C025DFNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TS14001-C025DFNR
PMIC - Voltage Regulators - Linear TS14001-C025DFNR
IC REG LINEAR 2.5V 200MA 8DFN

IC REG LINEAR 2.5V 200MA 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TS14001-C025DFNR 967840-TS14001-C025DFNR TS14001-C025DFNR
Product Name 2.5V 200MA DFN LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 2.5 volts
IOUT 0.2000 amps 0.2000 amps
VIN 5.5 volts
Unlock Full Specs
to access all available technical data