Semtech Corp. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9513ETSTRT

Description
Win Source Part Number: 972373-SX9513ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972373-SX9513ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 972373-SX9513ETSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
972373-SX9513ETSTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 972373-SX9513ETSTRT
Win Source Part Number: 972373-SX9513ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete

Win Source Part Number: 972373-SX9513ETSTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 600µA
Proximity Detection: Yes
LED Driver Channels: Up to 8
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX95
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 752-SX9513ETSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-SX9513ETSTRT
Interface Transceiver IC 752-SX9513ETSTRT
Analog Circuit, Product overview: SX9513ETSTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9513ETSTRT can be used for catalog matching and distributor lookup.

Analog Circuit, Product overview: SX9513ETSTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9513ETSTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - SX9513ETSTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
SX9513ETSTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9513ETSTRT
IC CTLR TOUCH 8CH PROX 24TSSOP

IC CTLR TOUCH 8CH PROX 24TSSOP

Supplier's Site
Sensor, Capacitive Touch - SX9513ETSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
SX9513ETSTRT
Sensor, Capacitive Touch SX9513ETSTRT
Capacitive Touch Buttons 24-TSSOP

Capacitive Touch Buttons 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 972373-SX9513ETSTRT 752-SX9513ETSTRT SX9513ETSTRT SX9513ETSTRT
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32179-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tray
View Details
5 suppliers