Win Source Part Number: 1148417-SX9512EWLTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 600µA
Proximity Detection: Yes
LED Driver Channels: Up to 8
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-VFQFN
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX95
Product Status: Obsolete
Analog Circuit, Product overview: SX9512EWLTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9512EWLTRT can be used for catalog matching and distributor lookup.
IC CTLR TOUCH 8CH PROX 20QFN
Capacitive Touch Buttons 20-QFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1148417-SX9512EWLTRT | 752-SX9512EWLTRT | SX9512EWLTRT | SX9512EWLTRT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |