The SX9512ETSTRT is an 8-button capacitive touch sensor controller designed for applications such as LCD TVs and consumer electronics. It features proximity sensing capabilities, allowing it to detect nearby objects and activate LED indicators accordingly. The device operates autonomously with programmable button sensitivities and LED intensities, eliminating the need for external I2C communication during operation. This controller includes eight channels for LED driving, supporting various lighting effects such as blinking and breathing, with a maximum output current of 15 mA per channel. It also provides two analog outputs for interfacing with host processors, along with a programmable buzzer for audio feedback. The SX9512ETSTRT is available in a 24-lead TSSOP package and operates within a temperature range of -40°C to +85°C. Its low power consumption modes make it suitable for battery-operated devices. The product is compliant with RoHS and WEEE regulations.
Win Source Part Number: 1219069-SX9512ETSTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 600µA
Proximity Detection: Yes
LED Driver Channels: Up to 8
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX95
Product Status: Obsolete
Capacitive Touch Buttons 24-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1219069-SX9512ETSTRT | SX9512ETSTRT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |