Semtech Corp. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9511ETSTRT

Description
Win Source Part Number: 1260996-SX9511ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1260996-SX9511ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1260996-SX9511ETSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1260996-SX9511ETSTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1260996-SX9511ETSTRT
Win Source Part Number: 1260996-SX9511ETSTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 600µA Proximity Detection: Yes LED Driver Channels: Up to 8 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX95 Product Status: Obsolete

Win Source Part Number: 1260996-SX9511ETSTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 600µA
Proximity Detection: Yes
LED Driver Channels: Up to 8
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX95
Product Status: Obsolete

Buy Now
Singapore, Singapore
Interface Transceiver IC
752-SX9511ETSTRT
Interface Transceiver IC 752-SX9511ETSTRT
Analog Circuit, Product overview: SX9511ETSTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9511ETSTRT can be used for catalog matching and distributor lookup.

Analog Circuit, Product overview: SX9511ETSTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9511ETSTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Sensor, Capacitive Touch - SX9511ETSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
SX9511ETSTRT
Sensor, Capacitive Touch SX9511ETSTRT
Capacitive Touch Buttons 24-SOP

Capacitive Touch Buttons 24-SOP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - SX9511ETSTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
SX9511ETSTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9511ETSTRT
IC CTLR TOUCH 8CH IR DET 24TSSOP

IC CTLR TOUCH 8CH IR DET 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260996-SX9511ETSTRT 752-SX9511ETSTRT SX9511ETSTRT SX9511ETSTRT
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4066BF - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300", 7.62mm)
View Details
2 suppliers
Power Switch ICs - 1697472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers