Ultra Low Power and Capacitive Four Channel Proximity and Button Serial Interface 20-Pin QFN EP T/R Product overview: SX9500IULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9500IULTRT can be used for catalog matching and distributor lookup.
IC CAP PROXIMITY 4CH 20QFN
Capacitive Touch Buttons 20-QFN (3x3)
IC CAP PROXIMITY 4CH 20QFN
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SX9500IULTRT | SX9500IULTRT | SX9500IULTRT | SX9500IULTRT |
| Product Name | Low-Power QFN Interface Transceiver IC | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Transceiver | Buttons | Sensor Interface | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFN EP | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Pins | 20 # |