Semtech Corp. Development Boards, Kits, Programmers - Evaluation Boards - Sensors SX9310MINIEVKA

Description
Win Source Part Number: 1283774-SX9310MINIEV KA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Embedded: No Utilized IC / Part: SX9310 Sensor Type: Capacitive Voltage - Supply: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Semtech Corporation Base Product Number: SX9310 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283774-SX9310MINIEV KA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Embedded: No Utilized IC / Part: SX9310 Sensor Type: Capacitive Voltage - Supply: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Semtech Corporation Base Product Number: SX9310 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283774-SX9310MINIEVKA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283774-SX9310MINIEVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283774-SX9310MINIEVKA
Win Source Part Number: 1283774-SX9310MINIEV KA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Embedded: No Utilized IC / Part: SX9310 Sensor Type: Capacitive Voltage - Supply: 2.7V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. HTSUS: 0000.00.0000 Mfr: Semtech Corporation Base Product Number: SX9310 Product Status: Obsolete

Win Source Part Number: 1283774-SX9310MINIEVKA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: SX9310
Sensor Type: Capacitive
Voltage - Supply: 2.7V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
HTSUS: 0000.00.0000
Mfr: Semtech Corporation
Base Product Number: SX9310
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SX9310MINIEVKA - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SX9310MINIEVKA
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SX9310MINIEVKA
SX9310/11 MINI EVALUATION KIT

SX9310/11 MINI EVALUATION KIT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283774-SX9310MINIEVKA SX9310MINIEVKA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details