Semtech Corp. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9300IULTRT

Description
Win Source Part Number: 1260999-SX9300IULTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Proximity Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 2 Interface: I2C Current - Supply: 170µA Resolution: 16 b Proximity Detection: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX9300IULTRTTR,SX930 0IULTRTDKR,SX9300IUL TRTCT Base Product Number: SX93 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260999-SX9300IULTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Proximity Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 2 Interface: I2C Current - Supply: 170µA Resolution: 16 b Proximity Detection: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX9300IULTRTTR,SX930 0IULTRTDKR,SX9300IUL TRTCT Base Product Number: SX93 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1260999-SX9300IULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1260999-SX9300IULTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1260999-SX9300IULTRT
Win Source Part Number: 1260999-SX9300IULTRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Proximity Only Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 2 Interface: I2C Current - Supply: 170µA Resolution: 16 b Proximity Detection: Yes Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX9300IULTRTTR,SX930 0IULTRTDKR,SX9300IUL TRTCT Base Product Number: SX93 Product Status: Obsolete

Win Source Part Number: 1260999-SX9300IULTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Proximity Only
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: 2
Interface: I2C
Current - Supply: 170µA
Resolution: 16 b
Proximity Detection: Yes
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX9300IULTRTTR,SX9300IULTRTDKR,SX9300IULTRTCT
Base Product Number: SX93
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual QFN Interface Transceiver IC
752-SX9300IULTRT
Low-Power Dual QFN Interface Transceiver IC 752-SX9300IULTRT
Ultra Low Power and Dual Channel Smart Proximity SAR Compliant Solution Serial Interface 20-Pin QFN EP T/R Product overview: SX9300IULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9300IULTRT can be used for catalog matching and distributor lookup.

Ultra Low Power and Dual Channel Smart Proximity SAR Compliant Solution Serial Interface 20-Pin QFN EP T/R Product overview: SX9300IULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX9300IULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - SX9300IULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
SX9300IULTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX9300IULTRT
IC SAR SMART PROX 2CH 20QFN

IC SAR SMART PROX 2CH 20QFN

Supplier's Site
Sensor, Capacitive Touch - SX9300IULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
SX9300IULTRT
Sensor, Capacitive Touch SX9300IULTRT
Capacitive Touch Proximity Only 20-QFN (3x3)

Capacitive Touch Proximity Only 20-QFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260999-SX9300IULTRT 752-SX9300IULTRT SX9300IULTRT SX9300IULTRT
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Low-Power Dual QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFN EP 20-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers