SX9000IGBTRT -- ANALOG FRONT END (AFE)
Semtech Corp.
Analog Front End (AFE)
SX9000IGBTRT
Description
Channel AFE Bit
-
Quarktwin Technology Ltd.
Description
Channel AFE Bit
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SX9000IGBTRT |
|
Product Name
|
Analog Front End (AFE) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.7V ~ 18V
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers