Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin MLPD EP Product overview: SX8733EWLTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8733EWLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package: Tape & Reel (TR)
Type: Temperature Sensor
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
IC TEMP SENSOR 2PORT PROGR 6MLPD
IC TEMP SENSOR 2PORT PROGR 6MLPD
IC TEMP SENSOR 2PORT PROGR 6MLPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SX8733EWLTRT | SX8733EWLTRT | SX8733EWLTRT | SX8733EWLTRT | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |