Semtech Corp. Interface Transceiver IC SX8725SWLTDT

Description
Data Acquisition 16-Pin MLPQ EP T/R Product overview: SX8725SWLTDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8725SWLTDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Acquisition 16-Pin MLPQ EP T/R Product overview: SX8725SWLTDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8725SWLTDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-SX8725SWLTDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-SX8725SWLTDT
Interface Transceiver IC 752-SX8725SWLTDT
Data Acquisition 16-Pin MLPQ EP T/R Product overview: SX8725SWLTDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8725SWLTDT can be used for catalog matching and distributor lookup.

Data Acquisition 16-Pin MLPQ EP T/R Product overview: SX8725SWLTDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8725SWLTDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1261013-SX8725SWLTDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1261013-SX8725SWLTDT
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1261013-SX8725SWLTDT
Win Source Part Number: 1261013-SX8725SWLTDT Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Series: ZoomingADC™ Type: Data Acquisition System (DAS) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Digital Input Type: Differential Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLPQ (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SX8725SWLTDT,SX8725S WLTDTCT,SX8725SWLTDT TR,SX8725SWLTDTDKR Base Product Number: SX872 Product Status: Obsolete

Win Source Part Number: 1261013-SX8725SWLTDT
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLPQ (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8725SWLTDT,SX8725SWLTDTCT,SX8725SWLTDTTR,SX8725SWLTDTDKR
Base Product Number: SX872
Product Status: Obsolete

Buy Now
Sensor and Detector Interfaces - SX8725SWLTDT - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
SX8725SWLTDT
Sensor and Detector Interfaces SX8725SWLTDT
IC DAS ZOOM ADC 1-INP SPI 16MLPQ

IC DAS ZOOM ADC 1-INP SPI 16MLPQ

Supplier's Site
Interface - Sensor and Detector Interfaces - SX8725SWLTDT - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
SX8725SWLTDT
Interface - Sensor and Detector Interfaces SX8725SWLTDT
IC DAS ZOOM ADC 1-INP SPI 16MLPQ

IC DAS ZOOM ADC 1-INP SPI 16MLPQ

Supplier's Site Datasheet
Sensor and Detector Interfaces - SX8725SWLTDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
SX8725SWLTDT
Sensor and Detector Interfaces SX8725SWLTDT
IC DAS ZOOM ADC 1-INP SPI 16MLPQ

IC DAS ZOOM ADC 1-INP SPI 16MLPQ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-SX8725SWLTDT 1261013-SX8725SWLTDT SX8725SWLTDT SX8725SWLTDT SX8725SWLTDT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Data Acquisition System (DAS) Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - 448-CY7C65221-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers