Win Source Part Number: 1261012-SX8725E083TR
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-MLPD-WEP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8725E083CT,SX8725E
Base Product Number: SX872
Product Status: Obsolete
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261012-SX8725E083TRT | SX8725E083TR-ND | SX8725E083TRT | SX8725E083TRT | SX8725E083TRT | SX8725E083TRT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface | Sensor Interface | Data Acquisition System (DAS) |