IC DAS PRESS/TEMP SENS 12MLPD
Win Source Part Number: 1261011-SX8725E083TD
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-MLPD-WEP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8725E083TDTTR,SX87
Base Product Number: SX872
Product Status: Obsolete
Data Acquisition 12-Pin MLPD EP T/R Product overview: SX8725E083TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8725E083TDT can be used for catalog matching and distributor lookup.
IC DAS PRESS/TEMP SENS 12MLPD
IC DAS PRESS/TEMP SENS 12MLPD
IC DAS PRESS/TEMP SENS 12MLPD
IC DAS PRESS/TEMP SENS 12MLPD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SX8725E083TDTTR-ND | 1261011-SX8725E083TDT | 752-SX8725E083TDT | SX8725E083TDT | SX8725E083TDT | SX8725E083TDT | SX8725E083TDT |
| Product Name | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Data Acquisition System (DAS) | Storage Interface | Sensor Interface | Sensor Interface |