IC DAS PRESSURE/TEMP SENS 16MLPQ
Manufacturer: Semtech Corporation
Win Source Part Number: 898669-SX8724E082TRT
Series: ZoomingADC™
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SX872
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLPQ (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SX8724E082DKR, SX8724E082CT, SX8724E082TR
IC DAS PRESSURE/TEMP SENS 16MLPQ
IC DAS PRESSURE/TEMP SENS 16MLPQ
IC DAS PRESSURE/TEMP SENS 16MLPQ
IC DAS PRESSURE/TEMP SENS 16MLPQ
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SX8724E082TR-ND | 898669-SX8724E082TRT | SX8724E082TRT | SX8724E082TRT | SX8724E082TRT | SX8724E082TRT |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - SX8724E082TRT | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Data Acquisition System (DAS) | Sensor Interface | Sensor Interface | Storage Interface |