Data Acquisition 16-Pin MLPQ EP T/R Product overview: SX8723SWLTDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8723SWLTDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261006-SX8723SWLTDT
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-MLPQ-EP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX872
Product Status: Obsolete
IC DAS ZOOM ADC 2INPUT 16MLPQ
IC DAS ZOOM ADC 2INPUT 16MLPQ
IC DAS ZOOM ADC 2INPUT 16MLPQ
IC DAS ZOOM ADC 2INPUT 16MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SX8723SWLTDT | 1261006-SX8723SWLTDT | SX8723SWLTDT | SX8723SWLTDT | SX8723SWLTDT | SX8723SWLTDT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Data Acquisition System (DAS) | Sensor Interface |