Manufacturer: Semtech Corporation
Win Source Part Number: 115468-SX8723E083TRT
Packaging: Reel - TR
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-MLPD-WEP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
IC DAS PRESSURE/TEMP SENS 12MLPD
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 115468-SX8723E083TRT | SX8723E083TRT | SX8723E083TRT | SX8723E083TRT | SX8723E083TRT |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - SX8723E083TRT | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |