Data Acquisition 12-Pin MLPD EP T/R Product overview: SX8723E083TDT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8723E083TDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261008-SX8723E083TD
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Series: ZoomingADC™
Type: Data Acquisition System (DAS)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Differential
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-MLPD-WEP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8723E083TDTDKR,SX8
Base Product Number: SX872
Product Status: Obsolete
IC DAS PRESS/TEMP SENS 12MLPD
IC DAS PRESS/TEMP SENS 12MLPD
IC DAS PRESS/TEMP SENS 12MLPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SX8723E083TDT | 1261008-SX8723E083TDT | SX8723E083TDT | SX8723E083TDT | SX8723E083TDT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Data Acquisition System (DAS) | Sensor Interface | Storage Interface |