Semtech Corp. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX8649I05AULTRT

Description
Win Source Part Number: 1260998-SX8649I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1260998-SX8649I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1260998-SX8649I05AULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1260998-SX8649I05AULTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1260998-SX8649I05AULTRT
Win Source Part Number: 1260998-SX8649I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Buttons, Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete

Win Source Part Number: 1260998-SX8649I05AULTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons, Wheel
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 175µA
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-VFQFN
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX864
Product Status: Obsolete

Buy Now
Sensor, Capacitive Touch - SX8649I05AULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
SX8649I05AULTRT
Sensor, Capacitive Touch SX8649I05AULTRT
Capacitive Touch Buttons, Wheel 28-QFN (4x4)

Capacitive Touch Buttons, Wheel 28-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1260998-SX8649I05AULTRT SX8649I05AULTRT
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface
Supply Voltage Other; 2.7V ~ 3.6V 3.6V; Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-9054302MQA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers