Win Source Part Number: 978485-SX8648I05AULT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons, Slider
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 175µA
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-VFQFN
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX864
Product Status: Obsolete
IC TOUCH BUTTON CTLR 28QFN
Capacitive Touch Buttons, Slider 28-QFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 978485-SX8648I05AULTRT | SX8648I05AULTRT | SX8648I05AULTRT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.7V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |