Semtech Corp. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch SX8647I05AULTRT

Description
Win Source Part Number: 1260995-SX8647I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1260995-SX8647I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1260995-SX8647I05AULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1260995-SX8647I05AULTRT
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1260995-SX8647I05AULTRT
Win Source Part Number: 1260995-SX8647I05AUL TRT Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Type: Wheel Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: Up to 8 Interface: I2C Current - Supply: 175µA Resolution: 10 b Proximity Detection: No LED Driver Channels: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-VFQFN Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SX864 Product Status: Obsolete

Win Source Part Number: 1260995-SX8647I05AULTRT
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Wheel
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: Up to 8
Interface: I2C
Current - Supply: 175µA
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-VFQFN
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SX864
Product Status: Obsolete

Buy Now
Sensor, Capacitive Touch - SX8647I05AULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
SX8647I05AULTRT
Sensor, Capacitive Touch SX8647I05AULTRT
Capacitive Touch Wheel 28-QFN (4x4)

Capacitive Touch Wheel 28-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1260995-SX8647I05AULTRT SX8647I05AULTRT
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface
Supply Voltage Other; 2.7V ~ 3.6V 3.6V; Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details