Analog Circuit, 1 Func, MLPQ-28 Product overview: SX8636I05AULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8636I05AULTRT can be used for catalog matching and distributor lookup.
IC TOUCH BUTTON CTLR 28QFN
Capacitive Touch Buttons 28-QFN (4x4)
IC TOUCH BUTTON CTLR 28QFN
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-SX8636I05AULTRT | SX8636I05AULTRT | SX8636I05AULTRT | SX8636I05AULTRT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Buttons | |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |