Win Source Part Number: 1021529-SX8634I05AWL
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons, Slider
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: Up to 12
Interface: I2C
Current - Supply: 200µA
Resolution: 10 b
Proximity Detection: Yes
LED Driver Channels: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-VFQFN
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SX8634I05AWLTRCT-ND,
Base Product Number: SX8634
Product Status: Obsolete
Analog Circuit, 1 Func, MLPQ-32 Product overview: SX8634I05AWLTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-SX8634I05AWLTRT can be used for catalog matching and distributor lookup.
IC TOUCH BUTTON CTLR 32QFN
IC TOUCH BUTTON CTLR 32QFN
Capacitive Touch Buttons, Slider 32-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1021529-SX8634I05AWLTRT | 752-SX8634I05AWLTRT | SX8634I05AWLTRT | SX8634I05AWLTRT | SX8634I05AWLTRT |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Buttons, Slider | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.6V | Other; 2.7V ~ 3.6V | 3.6V; Other | 3.6V; Other; 2.7V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |