Phase Locked Loop, CMOS, 4 X 4 MM, ROHS COMPLIANT, MLPQ-16 Product overview: SX1781IMLTRT from Semtech is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SX1781IMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 212466-SX1781IMLTRT
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLPQ (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.4GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC FREQ SYNTH 16MLPQ
IC SYNTHESIZER PLL VCO 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SX1781IMLTRT | 212466-SX1781IMLTRT | SX1781IMLTRT | SX1781IMLTRT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SX1781IMLTRT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 16-MLPQ (4x4) | Surface Mount; Surface Mount | |
| Frequency | 1400 MHz | 1400 MHz | 1400 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS |