Semtech Corp. RF and Wireless - RF Amplifiers SX1701BI085TRT

Description
IC RF AMP 40MHZ-2.5GHZ 16MLPQ
Description
IC RF AMP 40MHZ-2.5GHZ 16MLPQ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - SX1701BI085TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SX1701BI085TRT
RF and Wireless - RF Amplifiers SX1701BI085TRT
IC RF AMP 40MHZ-2.5GHZ 16MLPQ

IC RF AMP 40MHZ-2.5GHZ 16MLPQ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number SX1701BI085TRT
Product Name RF and Wireless - RF Amplifiers
Frequency Range 40 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details