Telecom Circuit, 1-Func, 4 X 4 MM, 0.40 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, QFN-28 Product overview: SX1512BIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1512BIULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 212465-SX1512BIULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 8mA, 15mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN-UT (4x4)
Supply Voltage - Operating: 1.425 V to 3.6 V
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC GPIO EXPANDER I2C 16CH 28QFN
IC XPNDR 20MHZ SPI 28QFN
I/O Expander 16 SPI 20 MHz 28-QFN-UT (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-SX1512BIULTRT | 212465-SX1512BIULTRT | SX1512BIULTRT | SX1512BIULTRT | SX1512BIULTRT |
| Product Name | QFN Interface Transceiver IC | Interface - Interface - I/O Expanders - SX1512BIULTRT | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |