Telecom Circuit, 1-Func, 3 X 3 MM, 0.40 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, QFN-20 Product overview: SX1511BIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1511BIULTRT can be used for catalog matching and distributor lookup.
IC GPIO EXPANDER I2C 8CH 20QFN
IC XPNDR 20MHZ SPI 20QFN
I/O Expander 8 SPI 20 MHz 20-QFN-UT (3x3)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-SX1511BIULTRT | SX1511BIULTRT | SX1511BIULTRT | SX1511BIULTRT |
| Product Name | QFN Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |