Telecom Circuit, 1-Func, 3 X 3 MM, 0.40 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, QFN-20 Product overview: SX1508QBIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1508QBIULTRT can be used for catalog matching and distributor lookup.
IC XPNDR 400KHZ I2C 20QFN
IC XPNDR 400KHZ I2C 20QFN
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)
I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)
IC XPNDR 400KHZ I2C 20QFN
Interface - I/O Expanders 8 CHAN LOW VOLT I2C GPIO + PWM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-SX1508QBIULTRT | 600-SX1508QBIULTRTDKR-ND | SX1508QBIULTRT | SX1508QBIULTRT | SX1508QBIULTRT |
| Product Name | QFN Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFN | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | QFN-20 |