Semtech Corp. Interface - Interface - I/O Expanders - SX1508BIULTRT SX1508BIULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 101641-SX1508BIULTRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Interrupt Output: Yes Family Name: SX1508B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 400kHz Introduction Date: September 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 101641-SX1508BIULTRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Interrupt Output: Yes Family Name: SX1508B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 400kHz Introduction Date: September 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - SX1508BIULTRT - 101641-SX1508BIULTRT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - SX1508BIULTRT
101641-SX1508BIULTRT
Interface - Interface - I/O Expanders - SX1508BIULTRT 101641-SX1508BIULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 101641-SX1508BIULTRT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Interrupt Output: Yes Family Name: SX1508B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN-UT (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Max Frequency: 400kHz Introduction Date: September 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 101641-SX1508BIULTRT
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Interrupt Output: Yes
Family Name: SX1508B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-UT (3x3)
Supply Voltage - Operating: 1.2 V to 3.6 V
Max Frequency: 400kHz
Introduction Date: September 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders - SX1508BIULTRTTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1508BIULTRTTR-ND
I/O Expanders SX1508BIULTRTTR-ND
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

Buy Now Datasheet
I/O Expanders - SX1508BIULTRTDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1508BIULTRTDKR-ND
I/O Expanders SX1508BIULTRTDKR-ND
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

Buy Now Datasheet
I/O Expanders - SX1508BIULTRTCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1508BIULTRTCT-ND
I/O Expanders SX1508BIULTRTCT-ND
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

Buy Now Datasheet
400kHz 5.5V QFN Interface Transceiver IC - 749-SX1508BIULTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400kHz 5.5V QFN Interface Transceiver IC
749-SX1508BIULTRT
400kHz 5.5V QFN Interface Transceiver IC 749-SX1508BIULTRT
Telecom IC, 8 I/O, 400kHz, I2C, 5.5V, QFN, SM Product overview: SX1508BIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1508BIULTRT can be used for catalog matching and distributor lookup.

Telecom IC, 8 I/O, 400kHz, I2C, 5.5V, QFN, SM Product overview: SX1508BIULTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1508BIULTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
SX1508BIULTRT
Interface - I/O Expanders SX1508BIULTRT
Interface - I/O Expanders 8 CHAN LOW VOLT I2C GPIO + PWM

Interface - I/O Expanders 8 CHAN LOW VOLT I2C GPIO + PWM

Buy Now Datasheet
8 Chan Low Volt I2C Gpio + Pwm# Rohs Compliant Semtech - 23AH8951 - Newark, An Avnet Company
Chicago, IL, United States
8 Chan Low Volt I2C Gpio + Pwm# Rohs Compliant Semtech
23AH8951
8 Chan Low Volt I2C Gpio + Pwm# Rohs Compliant Semtech 23AH8951
8 CHAN LOW VOLT I2C GPIO + PWM# ROHS COMPLIANT: YES

8 CHAN LOW VOLT I2C GPIO + PWM# ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - SX1508BIULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
SX1508BIULTRT
Integrated Circuits (ICs) - Interface - I-O Expanders SX1508BIULTRT
IC XPNDR 400KHZ I2C 20QFN

IC XPNDR 400KHZ I2C 20QFN

Supplier's Site
I/O Expanders - SX1508BIULTRT - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
SX1508BIULTRT
I/O Expanders SX1508BIULTRT
IC EXPANDER 8 CHAN 20QFN

IC EXPANDER 8 CHAN 20QFN

Supplier's Site Datasheet
I/O Expanders - SX1508BIULTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
SX1508BIULTRT
I/O Expanders SX1508BIULTRT
I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 101641-SX1508BIULTRT SX1508BIULTRTTR-ND 749-SX1508BIULTRT SX1508BIULTRT 23AH8951 SX1508BIULTRT SX1508BIULTRT SX1508BIULTRT
Product Name Interface - Interface - I/O Expanders - SX1508BIULTRT I/O Expanders 400kHz 5.5V QFN Interface Transceiver IC Interface - I/O Expanders 8 Chan Low Volt I2C Gpio + Pwm# Rohs Compliant Semtech Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Supply Voltage Other; 1.2 V ~ 3.6 V Other; 1.2V ~ 3.6V 3.6V; Other Other; 1.2V ~ 3.6V 3.6V; Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 20-QFN-UT (3x3) 20-UFQFN Exposed Pad QFN QFN-20 20-UFQFN Exposed Pad 20-UFQFN Exposed Pad
Technology I2C I2C I2C; I²C I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers