Manufacturer: Semtech Corporation
Win Source Part Number: 935742-SX1505I087TRT
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)
Package: Reel - TR
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 8
Part Status: Obsolete
Family Name: SX150
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN-UT (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SX1505I087TR, SX1505I087CT, SX1505I087DKR
Telecom Circuit, 1-Func, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, 0.40 MM PITCH, QFN-20 Product overview: SX1505I087TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1505I087TRT can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)
I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)
IC XPNDR 400KHZ I2C 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 935742-SX1505I087TRT | 749-SX1505I087TRT | SX1505I087TR-ND | SX1505I087TRT | SX1505I087TRT |
| Product Name | Interface - Interface - I/O Expanders - SX1505I087TRT | QFN Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-QFN-UT (3x3) | QFN | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Features | RoHS | RoHS |