Semtech Corp. I/O Expanders SX1503I091TRT

Description
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)
Request a Quote Datasheet
Description
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - SX1503I091TR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1503I091TR-ND
I/O Expanders SX1503I091TR-ND
I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)

I/O Expander 16 I²C 400kHz 28-QFN-UT (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - SX1503I091TRT - 1262752-SX1503I091TRT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - SX1503I091TRT
1262752-SX1503I091TRT
Interface - Interface - I/O Expanders - SX1503I091TRT 1262752-SX1503I091TRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262752-SX1503I091TR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 28-UFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.2 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 8mA, 24mA Interrupt Output: Yes Family Name: SX1503 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Clock Frequency: 400kHz Manufacturer Package: 28-QFN (4x4) Introduction Date: July 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1262752-SX1503I091TRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 28-UFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.2 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 8mA, 24mA
Interrupt Output: Yes
Family Name: SX1503
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Clock Frequency: 400kHz
Manufacturer Package: 28-QFN (4x4)
Introduction Date: July 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 400kHz QFN Interface Transceiver IC
749-SX1503I091TRT
5.5V 400kHz QFN Interface Transceiver IC 749-SX1503I091TRT
Telecom IC, 16 I/O, 5.5V, I2C, 400kHz, QFN Product overview: SX1503I091TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1503I091TRT can be used for catalog matching and distributor lookup.

Telecom IC, 16 I/O, 5.5V, I2C, 400kHz, QFN Product overview: SX1503I091TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 400kHz, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1503I091TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - SX1503I091TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
SX1503I091TRT
I/O Expanders SX1503I091TRT
I/O Expander 16 I²C 400 kHz 28-QFN-UT (4x4)

I/O Expander 16 I²C 400 kHz 28-QFN-UT (4x4)

Buy Now Datasheet
16 Channel High Voltage Gpio Rohs Compliant Semtech - 23AH8950 - Newark, An Avnet Company
Chicago, IL, United States
16 Channel High Voltage Gpio Rohs Compliant Semtech
23AH8950
16 Channel High Voltage Gpio Rohs Compliant Semtech 23AH8950
16 CHANNEL HIGH VOLTAGE GPIO ROHS COMPLIANT: YES

16 CHANNEL HIGH VOLTAGE GPIO ROHS COMPLIANT: YES

Supplier's Site Datasheet
I/O Expanders - SX1503I091TRT - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
SX1503I091TRT
I/O Expanders SX1503I091TRT
IC GPIO EXPANDER I2C 16CH 28-QFN

IC GPIO EXPANDER I2C 16CH 28-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - SX1503I091TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
SX1503I091TRT
Integrated Circuits (ICs) - Interface - I-O Expanders SX1503I091TRT
IC XPNDR 400KHZ I2C 28QFN

IC XPNDR 400KHZ I2C 28QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SX1503I091TR-ND 1262752-SX1503I091TRT 749-SX1503I091TRT SX1503I091TRT 23AH8950 SX1503I091TRT SX1503I091TRT
Product Name I/O Expanders Interface - Interface - I/O Expanders - SX1503I091TRT 5.5V 400kHz QFN Interface Transceiver IC I/O Expanders 16 Channel High Voltage Gpio Rohs Compliant Semtech I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.2V ~ 5.5V Other; 1.2 V ~ 5.5 V Other; 1.2V ~ 5.5V Other; 1.2V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers