Semtech Corp. I/O Expanders SX1502I087TRT

Description
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)
Request a Quote Datasheet
Description
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - SX1502I087TR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1502I087TR-ND
I/O Expanders SX1502I087TR-ND
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

Buy Now Datasheet
I/O Expanders - SX1502I087CT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
SX1502I087CT-ND
I/O Expanders SX1502I087CT-ND
I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400kHz 20-QFN-UT (3x3)

Buy Now Datasheet
400kHz 5.5V QFN Interface Transceiver IC - 749-SX1502I087TRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400kHz 5.5V QFN Interface Transceiver IC
749-SX1502I087TRT
400kHz 5.5V QFN Interface Transceiver IC 749-SX1502I087TRT
8-Ch I2C Telecom IC, 400kHz, 1.2-5.5V, QFN, 8 I/Os Product overview: SX1502I087TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1502I087TRT can be used for catalog matching and distributor lookup.

8-Ch I2C Telecom IC, 400kHz, 1.2-5.5V, QFN, 8 I/Os Product overview: SX1502I087TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1502I087TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - SX1502I087TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
SX1502I087TRT
I/O Expanders SX1502I087TRT
I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)

I/O Expander 8 I²C 400 kHz 20-QFN-UT (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - SX1502I087TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
SX1502I087TRT
Integrated Circuits (ICs) - Interface - I-O Expanders SX1502I087TRT
IC XPNDR 400KHZ I2C 20QFN

IC XPNDR 400KHZ I2C 20QFN

Supplier's Site
8 Channel Low Voltage Gpio Rohs Compliant Semtech - 23AH8949 - Newark, An Avnet Company
Chicago, IL, United States
8 Channel Low Voltage Gpio Rohs Compliant Semtech
23AH8949
8 Channel Low Voltage Gpio Rohs Compliant Semtech 23AH8949
8 CHANNEL LOW VOLTAGE GPIO ROHS COMPLIANT: YES

8 CHANNEL LOW VOLTAGE GPIO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
SX1502I087TRT
Interface - I/O Expanders SX1502I087TRT
Interface - I/O Expanders 8 CHANNEL LOW VOLTAGE GPIO

Interface - I/O Expanders 8 CHANNEL LOW VOLTAGE GPIO

Buy Now Datasheet
I/O Expanders - SX1502I087TRT - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
SX1502I087TRT
I/O Expanders SX1502I087TRT
IC GPIO EXPANDER I2C 8CH 20QFN

IC GPIO EXPANDER I2C 8CH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SX1502I087TR-ND 749-SX1502I087TRT SX1502I087TRT SX1502I087TRT 23AH8949 SX1502I087TRT SX1502I087TRT
Product Name I/O Expanders 400kHz 5.5V QFN Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders 8 Channel Low Voltage Gpio Rohs Compliant Semtech Interface - I/O Expanders I/O Expanders
Technology I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.2V ~ 5.5V Other; 1.2V ~ 5.5V Other Other; 5.5 V Other; 1.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261042-SI2434-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers