Telecom Circuit, 1-Func, PQCC20, 3 X 3 MM, 0.40 MM PITCH, QFN-20 Product overview: SX1501I087TRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-SX1501I087TRT can be used for catalog matching and distributor lookup.
I/O Expander 4 I²C 400kHz 20-QFN-UT (3x3)
Manufacturer: Semtech Corporation
Win Source Part Number: 108849-SX1501I087TRT
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 4
Current - Output Source/Sink: 8mA, 24mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN-UT (3x3)
Supply Voltage - Operating: 1.2 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
I/O Expander 4 I²C 400 kHz 20-QFN-UT (3x3)
IC XPNDR 400KHZ I2C 20QFN
Interface - I/O Expanders 4 CHANNEL LOW VOLTAGE GPIO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-SX1501I087TRT | SX1501I087TR-ND | 108849-SX1501I087TRT | SX1501I087TRT | SX1501I087TRT | SX1501I087TRT |
| Product Name | QFN Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - SX1501I087TRT | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C | I2C; I²C |