Semtech Corp. RF Transceiver ICs - SX1441I077TRLF SX1441I077TRLF

Description
Manufacturer: Semtech Corporation Win Source Part Number: 111403-SX1441I077TRL F Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Memory Size: 4kB ROM, 40kB RAM Data Rate (Max): 921kbps RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART GPIO: 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 72-LFBGA Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 111403-SX1441I077TRL F Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Memory Size: 4kB ROM, 40kB RAM Data Rate (Max): 921kbps RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART GPIO: 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 72-LFBGA Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1441I077TRLF - 111403-SX1441I077TRLF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1441I077TRLF
111403-SX1441I077TRLF
RF Transceiver ICs - SX1441I077TRLF 111403-SX1441I077TRLF
Manufacturer: Semtech Corporation Win Source Part Number: 111403-SX1441I077TRL F Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2 Memory Size: 4kB ROM, 40kB RAM Data Rate (Max): 921kbps RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART GPIO: 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 72-LFBGA Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 111403-SX1441I077TRLF
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v1.2
Memory Size: 4kB ROM, 40kB RAM
Data Rate (Max): 921kbps
RF Family/Standard: Bluetooth
Serial Interfaces: SPI, UART
GPIO: 8
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 72-LFBGA
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1441I077TRLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1441I077TRLF
RF and Wireless - RF Transceiver ICs SX1441I077TRLF
IC RF TXRX+MCU BLUETOOTH 72LFBGA

IC RF TXRX+MCU BLUETOOTH 72LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 111403-SX1441I077TRLF SX1441I077TRLF
Product Name RF Transceiver ICs - SX1441I077TRLF RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details