Semtech Corp. RF/IF and RFID - RF Misc ICs and Modules SX1302IMLTRT

Description
Win Source Part Number: 1175426-SX1302IMLTRT Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32MHz Function: Transceiver RF Type: LoRa™ Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-QFN (7x7) ECCN: 5A991C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Other Names: 600-SX1302IMLTRTTR,S X1302IMLTRTDKR-ND,60 0-SX1302IMLTRT-ND,60 0-SX1302IMLTRTCT,SX1 302IMLTRTCT-ND,SX130 2IMLTRTTR,SX1302IMLT RTTR-ND,600-SX1302IM LTRTDKR Base Product Number: SX1302
Request a Quote Datasheet
Description
Win Source Part Number: 1175426-SX1302IMLTRT Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32MHz Function: Transceiver RF Type: LoRa™ Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-QFN (7x7) ECCN: 5A991C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Other Names: 600-SX1302IMLTRTTR,S X1302IMLTRTDKR-ND,60 0-SX1302IMLTRT-ND,60 0-SX1302IMLTRTCT,SX1 302IMLTRTCT-ND,SX130 2IMLTRTTR,SX1302IMLT RTTR-ND,600-SX1302IM LTRTDKR Base Product Number: SX1302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1175426-SX1302IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1175426-SX1302IMLTRT
RF/IF and RFID - RF Misc ICs and Modules 1175426-SX1302IMLTRT
Win Source Part Number: 1175426-SX1302IMLTRT Category: RF/IF and RFID>RF Misc ICs and Modules Series: LoRa™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32MHz Function: Transceiver RF Type: LoRa™ Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-QFN (7x7) ECCN: 5A991C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Semtech Corporation Other Names: 600-SX1302IMLTRTTR,S X1302IMLTRTDKR-ND,60 0-SX1302IMLTRT-ND,60 0-SX1302IMLTRTCT,SX1 302IMLTRTCT-ND,SX130 2IMLTRTTR,SX1302IMLT RTTR-ND,600-SX1302IM LTRTDKR Base Product Number: SX1302

Win Source Part Number: 1175426-SX1302IMLTRT
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: LoRa™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32MHz
Function: Transceiver
RF Type: LoRa™
Package / Case: 68-WFQFN Exposed Pad
Supplier Device Package: 68-QFN (7x7)
ECCN: 5A991C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Semtech Corporation
Other Names: 600-SX1302IMLTRTTR,SX1302IMLTRTDKR-ND,600-SX1302IMLTRT-ND,600-SX1302IMLTRTCT,SX1302IMLTRTCT-ND,SX1302IMLTRTTR,SX1302IMLTRTTR-ND,600-SX1302IMLTRTDKR
Base Product Number: SX1302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1175426-SX1302IMLTRT
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 3.20E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details