Semtech Corp. RF Misc ICs and Modules - SX1301IMLTRC SX1301IMLTRC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104171-SX1301IMLTRC Packaging: Reel - TR Frequency: 868MHz RF Type: LoRa Categories: RF/IF and RFID Status: Active Purpose: Digital Signal Processor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104171-SX1301IMLTRC Packaging: Reel - TR Frequency: 868MHz RF Type: LoRa Categories: RF/IF and RFID Status: Active Purpose: Digital Signal Processor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SX1301IMLTRC - 1104171-SX1301IMLTRC - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SX1301IMLTRC
1104171-SX1301IMLTRC
RF Misc ICs and Modules - SX1301IMLTRC 1104171-SX1301IMLTRC
Manufacturer: Semtech Corporation Win Source Part Number: 1104171-SX1301IMLTRC Packaging: Reel - TR Frequency: 868MHz RF Type: LoRa Categories: RF/IF and RFID Status: Active Purpose: Digital Signal Processor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1104171-SX1301IMLTRC
Packaging: Reel - TR
Frequency: 868MHz
RF Type: LoRa
Categories: RF/IF and RFID
Status: Active
Purpose: Digital Signal Processor
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1104171-SX1301IMLTRC
Product Name RF Misc ICs and Modules - SX1301IMLTRC
Frequency 8.68E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details