Semtech Corp. RF Transceiver ICs SX1281IMLTRT

Description
IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1281IMLTRTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1281IMLTRTDKR-ND
RF Transceiver ICs SX1281IMLTRTDKR-ND
IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1281IMLTRTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1281IMLTRTTR-ND
RF Transceiver ICs SX1281IMLTRTTR-ND
IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1281IMLTRTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1281IMLTRTCT-ND
RF Transceiver ICs SX1281IMLTRTCT-ND
IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1281IMLTRT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SX1281IMLTRT
RF Transceiver ICs SX1281IMLTRT
IC RF TXRX 802.15.4 24WFQFN

IC RF TXRX 802.15.4 24WFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SX1281IMLTRTDKR-ND SX1281IMLTRT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology LoRa™ LoRa™
Features RoHS
Operating Frequency 2400 MHz
Bias Current 8.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details