Semtech Corp. RF Transceiver ICs - SX1281IMLTRT SX1281IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898658-SX1281IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1281 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1281IMLTRTDKR, SX1281IMLTRTCT, SX1281IMLTRTTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898658-SX1281IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1281 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1281IMLTRTDKR, SX1281IMLTRTCT, SX1281IMLTRTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1281IMLTRT - 898658-SX1281IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1281IMLTRT
898658-SX1281IMLTRT
RF Transceiver ICs - SX1281IMLTRT 898658-SX1281IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898658-SX1281IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1281 Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1281IMLTRTDKR, SX1281IMLTRTCT, SX1281IMLTRTTR

Manufacturer: Semtech Corporation
Win Source Part Number: 898658-SX1281IMLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only 802.15.4 LoRa™ 2.4GHz 24-WFQFN Exposed Pad
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SX1281
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SX1281IMLTRTDKR, SX1281IMLTRTCT, SX1281IMLTRTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 898658-SX1281IMLTRT
Product Name RF Transceiver ICs - SX1281IMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details