The SX1280IMLTRT is a 2.4 GHz long-range, low-power transceiver with integrated time-of-flight ranging, designed for applications such as asset tracking, wearables, and industrial IoT. It supports LoRa®, FLRC, and (G)FSK modulations with a sensitivity of -132 dBm and a +12.5 dBm output power. The device is packaged in a 24-pin QFN with a 0.9 mm profile and operates from -40°C to 85°C. It features an on-chip DC-DC converter for low current consumption and is compliant with EN 300 440, FCC CFR 47 Part 15, and ARIB STD-T66. The part is Pb-free, halogen-free, and RoHS/WEEE compliant.
SX1280 Transceiver, 1TX/1RX, 24-Pin QFN EP Product overview: SX1280IMLTRT from Semtech is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SX1280IMLTRT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SX1280IMLTRT |
| Product Name | QFN Interface Transceiver IC |
| Device Type | Transceiver |