Semtech Corp. RF Transceiver ICs - SX1279IMLTRT SX1279IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 898657-SX1279IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1279 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1279IMLTRTDKR, SX1279IMLTRTCT, SX1279IMLTRTTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 898657-SX1279IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1279 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1279IMLTRTDKR, SX1279IMLTRTCT, SX1279IMLTRTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1279IMLTRT - 898657-SX1279IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1279IMLTRT
898657-SX1279IMLTRT
RF Transceiver ICs - SX1279IMLTRT 898657-SX1279IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 898657-SX1279IMLTRT Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SX1279 Categories: RF/IF and RFID Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SX1279IMLTRTDKR, SX1279IMLTRTCT, SX1279IMLTRTTR

Manufacturer: Semtech Corporation
Win Source Part Number: 898657-SX1279IMLTRT
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
Package: 28-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SX1279
Categories: RF/IF and RFID
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SX1279IMLTRTDKR, SX1279IMLTRTCT, SX1279IMLTRTTR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1279IMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1279IMLTRT
RF and Wireless - RF Transceiver ICs SX1279IMLTRT
IC RF TXRX 802.15.4 28VQFN

IC RF TXRX 802.15.4 28VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 898657-SX1279IMLTRT SX1279IMLTRT
Product Name RF Transceiver ICs - SX1279IMLTRT RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 137 to 1020 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details