IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
IC RF TxRx Only 802.15.4 LoRa™ 137MHz ~ 1.02GHz 28-VQFN Exposed Pad
IC RF TXRX 802.15.4 28VQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | SX1279IMLTRTTR-ND | SX1279IMLTRT |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Technology | LoRa™ | LoRa™ |
| Features | RoHS | |
| Operating Frequency | 137 to 1020 MHz | |
| Data Rate | 300 kbps | 300 kbps |