Semtech Corp. Electronic Wholesale - SX1277IMLTRT SX1277IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262751-SX1277IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 137MHz ~ 1.02GHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 28-VQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.7V Receiving Current: 10.8mA ~ 12mA Transmitting Current: 20mA ~ 120mA
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262751-SX1277IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 137MHz ~ 1.02GHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 28-VQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.7V Receiving Current: 10.8mA ~ 12mA Transmitting Current: 20mA ~ 120mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SX1277IMLTRT - 1262751-SX1277IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SX1277IMLTRT
1262751-SX1277IMLTRT
Electronic Wholesale - SX1277IMLTRT 1262751-SX1277IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262751-SX1277IMLTRT Packaging: Reel Type: TxRx Only Mounting Style: SMD Frequency: 137MHz ~ 1.02GHz Protocol: LoRa Power - Output: 20dBm Sensitivity: -148dBm RF Family/Standard: 802.15.4 Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 28-VQFN Exposed Pad Data Rate (Maximum): 300kbps Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.7V Receiving Current: 10.8mA ~ 12mA Transmitting Current: 20mA ~ 120mA

Manufacturer: Semtech Corporation
Win Source Part Number: 1262751-SX1277IMLTRT
Packaging: Reel
Type: TxRx Only
Mounting Style: SMD
Frequency: 137MHz ~ 1.02GHz
Protocol: LoRa
Power - Output: 20dBm
Sensitivity: -148dBm
RF Family/Standard: 802.15.4
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 28-VQFN Exposed Pad
Data Rate (Maximum): 300kbps
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.7V
Receiving Current: 10.8mA ~ 12mA
Transmitting Current: 20mA ~ 120mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1262751-SX1277IMLTRT
Product Name Electronic Wholesale - SX1277IMLTRT
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details